Cornell Dubilier Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4ED220JO3

Description
SILVER MICA CAPACITOR 22PF, 500V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 22PF, 500V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3312 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3312
Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3312
SILVER MICA CAPACITOR 22PF, 500V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 22PF, 500V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD4ED220JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED220JO3
Mica and PTFE Capacitors CD4ED220JO3
CAP MICA 22PF 5% 500V RADIAL

CAP MICA 22PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3312 CD4ED220JO3
Product Name Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers