Cornell Dubilier Silver Mica Capacitor 8Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CD4CD080CO3

Description
SILVER MICA CAPACITOR 8PF, 500V, 1pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 8PF, 500V, 1pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 8Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3294 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 8Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3294
Silver Mica Capacitor 8Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3294
SILVER MICA CAPACITOR 8PF, 500V, 1pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 8PF, 500V, 1pF, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3294
Product Name Silver Mica Capacitor 8Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers