Cornell Dubilier Silver Mica Capacitor, 0.05Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD42FD503GO3

Description
SILVER MICA CAPACITOR, 0.05UF, 500V, 2%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.05UF, 500V, 2%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.05Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3490 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.05Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3490
Silver Mica Capacitor, 0.05Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3490
SILVER MICA CAPACITOR, 0.05UF, 500V, 2%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.05UF, 500V, 2%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3490
Product Name Silver Mica Capacitor, 0.05Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details