Cornell Dubilier Silver Mica Capacitor, 0.047Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD42FD473GO3

Description
SILVER MICA CAPACITOR, 0.047UF, 500V, 2%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.047UF, 500V, 2%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.047Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3487 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.047Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3487
Silver Mica Capacitor, 0.047Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3487
SILVER MICA CAPACITOR, 0.047UF, 500V, 2%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.047UF, 500V, 2%, RADIAL; Capacitance:47000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FD473GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD473GO3
Mica and PTFE Capacitors CD42FD473GO3
CAP MICA 0.047UF 2% 500V RADIAL

CAP MICA 0.047UF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3487 CD42FD473GO3
Product Name Silver Mica Capacitor, 0.047Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers