Cornell Dubilier Mica and PTFE Capacitors CD30FD822GO3

Description
CAP MICA 8200PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 8200PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD822GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD822GO3
Mica and PTFE Capacitors CD30FD822GO3
CAP MICA 8200PF 2% 500V RADIAL

CAP MICA 8200PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 8200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3270 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 8200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3270
Silver Mica Capacitor 8200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3270
SILVER MICA CAPACITOR 8200PF, 500V, 2%, RADIAL; Capacitance:8200pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 8200PF, 500V, 2%, RADIAL; Capacitance:8200pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD822GO3 12C3270
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 8200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details