Cornell Dubilier Mica and PTFE Capacitors CD30FD183GO3

Description
CAP MICA 0.018UF 2% 500V RADIAL
Datasheet
Description
CAP MICA 0.018UF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD183GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD183GO3
Mica and PTFE Capacitors CD30FD183GO3
CAP MICA 0.018UF 2% 500V RADIAL

CAP MICA 0.018UF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.018Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3215 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.018Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3215
Silver Mica Capacitor, 0.018Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3215
SILVER MICA CAPACITOR, 0.018UF, 500V, 2%, RADIAL; Capacitance:18000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.018UF, 500V, 2%, RADIAL; Capacitance:18000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD183GO3 12C3215
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.018Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details