Cornell Dubilier Mica and PTFE Capacitors CD30FD163GO3

Description
CAP MICA 0.016UF 2% 500V RADIAL
Datasheet
Description
CAP MICA 0.016UF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD163GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD163GO3
Mica and PTFE Capacitors CD30FD163GO3
CAP MICA 0.016UF 2% 500V RADIAL

CAP MICA 0.016UF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.016Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3212 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.016Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3212
Silver Mica Capacitor, 0.016Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3212
SILVER MICA CAPACITOR, 0.016UF, 500V, 2%, RADIAL; Capacitance:16000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.016UF, 500V, 2%, RADIAL; Capacitance:16000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD163GO3 12C3212
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.016Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details