Cornell Dubilier Silver Mica Capacitor, 0.027Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD30FC273GO3

Description
SILVER MICA CAPACITOR, 0.027UF, 300V, 2%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.027UF, 300V, 2%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.027Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3196 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.027Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3196
Silver Mica Capacitor, 0.027Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3196
SILVER MICA CAPACITOR, 0.027UF, 300V, 2%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.027UF, 300V, 2%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FC273GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC273GO3
Mica and PTFE Capacitors CD30FC273GO3
CAP MICA 0.027UF 2% 300V RADIAL

CAP MICA 0.027UF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3196 CD30FC273GO3
Product Name Silver Mica Capacitor, 0.027Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers