Cornell Dubilier Mica and PTFE Capacitors CD30FA363FO3F

Description
CAP MICA 0.036UF 1% 100V RADIAL
Datasheet
Description
CAP MICA 0.036UF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FA363FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FA363FO3F
Mica and PTFE Capacitors CD30FA363FO3F
CAP MICA 0.036UF 1% 100V RADIAL

CAP MICA 0.036UF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 81K0952 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier
81K0952
Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier 81K0952
SILVER MICA CAPACITOR, 0.036UF, 100V, 1%, RADIAL; Capacitance:36000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.036UF, 100V, 1%, RADIAL; Capacitance:36000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FA363FO3F 81K0952
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0360 microF 0.0360 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details