Cornell Dubilier Mica and PTFE Capacitors CD19FD501GO3

Description
CAP MICA 500PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 500PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD501GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD501GO3
Mica and PTFE Capacitors CD19FD501GO3
CAP MICA 500PF 2% 500V RADIAL

CAP MICA 500PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3162 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3162
Silver Mica Capacitor 500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3162
SILVER MICA CAPACITOR 500PF, 500V, 2%, RADIAL; Capacitance:500pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 500PF, 500V, 2%, RADIAL; Capacitance:500pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD501GO3 12C3162
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers