Cornell Dubilier Mica and PTFE Capacitors CD19FD331JO3F

Description
CAP MICA 330PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 330PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD331JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD331JO3F
Mica and PTFE Capacitors CD19FD331JO3F
CAP MICA 330PF 5% 500V RADIAL

CAP MICA 330PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 330Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0888 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0888
Silver Mica Capacitor 330Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0888
SILVER MICA CAPACITOR 330PF, 500V, 5%, RADIAL; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 330PF, 500V, 5%, RADIAL; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD331JO3F 81K0888
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 330Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers