Cornell Dubilier Mica and PTFE Capacitors CD19FD272JO3

Description
CAP MICA 2700PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 2700PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD272JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD272JO3
Mica and PTFE Capacitors CD19FD272JO3
CAP MICA 2700PF 5% 500V RADIAL

CAP MICA 2700PF 5% 500V RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica, 2700Pf, 500V; Capacitance Cornell Dubilier - 15F1263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 2700Pf, 500V; Capacitance Cornell Dubilier
15F1263
Capacitor Silver Mica, 2700Pf, 500V; Capacitance Cornell Dubilier 15F1263
CAPACITOR SILVER MICA, 2700PF, 500V; Capacitance:2700pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

CAPACITOR SILVER MICA, 2700PF, 500V; Capacitance:2700pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD272JO3 15F1263
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 2700Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details