Cornell Dubilier Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD252JO3F

Description
SILVER MICA CAPACITOR 2500PF, 500V, 5%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 2500PF, 500V, 5%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0873 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0873
Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0873
SILVER MICA CAPACITOR 2500PF, 500V, 5%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2500PF, 500V, 5%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD252JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD252JO3F
Mica and PTFE Capacitors CD19FD252JO3F
CAP MICA 2500PF 5% 500V RADIAL

CAP MICA 2500PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0873 CD19FD252JO3F
Product Name Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0025 microF 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers