Cornell Dubilier Mica and PTFE Capacitors CD19FD222FO3F

Description
CAP MICA 2200PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 2200PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD222FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD222FO3F
Mica and PTFE Capacitors CD19FD222FO3F
CAP MICA 2200PF 1% 500V RADIAL

CAP MICA 2200PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2200Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0865 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2200Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0865
Silver Mica Capacitor 2200Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0865
SILVER MICA CAPACITOR 2200PF, 500V, 1%, RADIAL; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2200PF, 500V, 1%, RADIAL; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5470
Cap, 2200Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5470
CAP, 2200PF, 500V, 1%, THROUGH HOLE; Capacitance:2200pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 500V, 1%, THROUGH HOLE; Capacitance:2200pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CD19FD222FO3F 81K0865 23M5470
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2200Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 2200Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers