Cornell Dubilier Silver Mica Capacitor 1100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD112JO3

Description
SILVER MICA CAPACITOR 1100PF, 500V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1100PF, 500V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1253 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1253
Silver Mica Capacitor 1100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1253
SILVER MICA CAPACITOR 1100PF, 500V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 1100PF, 500V, 5%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD112JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD112JO3
Mica and PTFE Capacitors CD19FD112JO3
CAP MICA 1100PF 5% 500V RADIAL

CAP MICA 1100PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1253 CD19FD112JO3
Product Name Silver Mica Capacitor 1100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0011 microF 0.0011 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details