Cornell Dubilier Mica and PTFE Capacitors CD19FD112FO3

Description
CAP MICA 1100PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 1100PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD112FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD112FO3
Mica and PTFE Capacitors CD19FD112FO3
CAP MICA 1100PF 1% 500V RADIAL

CAP MICA 1100PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3101 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3101
Silver Mica Capacitor 1100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3101
SILVER MICA CAPACITOR 1100PF, 500V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 1100PF, 500V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD112FO3 12C3101
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details