Cornell Dubilier Mica and PTFE Capacitors CD19FC682GO3

Description
CAP MICA 6800PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 6800PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FC682GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FC682GO3
Mica and PTFE Capacitors CD19FC682GO3
CAP MICA 6800PF 2% 300V RADIAL

CAP MICA 6800PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 6800Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3096 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6800Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3096
Silver Mica Capacitor 6800Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3096
SILVER MICA CAPACITOR 6800PF, 300V, 2%, RADIAL; Capacitance:6800pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 6800PF, 300V, 2%, RADIAL; Capacitance:6800pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FC682GO3 12C3096
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 6800Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers