Cornell Dubilier Mica and PTFE Capacitors CD17ED240JO3

Description
CAP MICA 24PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 24PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD17ED240JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17ED240JO3
Mica and PTFE Capacitors CD17ED240JO3
CAP MICA 24PF 5% 500V RADIAL

CAP MICA 24PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2972 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2972
Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2972
SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD17ED240JO3 12C2972
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers