Cornell Dubilier Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD16FD751JO3

Description
SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2954 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2954
Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2954
SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C2954
Product Name Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers