Cornell Dubilier Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD15FD471FO3F

Description
SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0641 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0641
Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0641
SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5466
Cap, 470Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5466
CAP, 470PF, 500V, 1%, THROUGH HOLE; Capacitance:470pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 470PF, 500V, 1%, THROUGH HOLE; Capacitance:470pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD15FD471FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD471FO3F
Mica and PTFE Capacitors CD15FD471FO3F
CAP MICA 470PF 1% 500V RADIAL

CAP MICA 470PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 81K0641 23M5466 CD15FD471FO3F
Product Name Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 470Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details