These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.
SILVER MICA CAPACITOR 150PF, 500V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes
CAP MICA 150PF 5% 500V RADIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189461 | 81K0604 | CD15FD151JO3F |
| Product Name | Capacitor; MICA;Cap 150pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm | Silver Mica Capacitor 150Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | ||
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |
| WVDC | 500 volts | 500 volts |