Cornell Dubilier Silver Mica Capacitor 150Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD15FD151GO3

Description
SILVER MICA CAPACITOR 150PF, 500V, 2%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 150PF, 500V, 2%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 150Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 15F974 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 150Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
15F974
Silver Mica Capacitor 150Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 15F974
SILVER MICA CAPACITOR 150PF, 500V, 2%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 150PF, 500V, 2%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15FD151GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD151GO3
Mica and PTFE Capacitors CD15FD151GO3
CAP MICA 150PF 2% 500V RADIAL

CAP MICA 150PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F974 CD15FD151GO3
Product Name Silver Mica Capacitor 150Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers