Cornell Dubilier Mica and PTFE Capacitors CD15FC621GO3

Description
CAP MICA 620PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 620PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FC621GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FC621GO3
Mica and PTFE Capacitors CD15FC621GO3
CAP MICA 620PF 2% 300V RADIAL

CAP MICA 620PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C2887 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C2887
Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C2887
SILVER MICA CAPACITOR 620PF, 300V, 2%, RADIAL; Capacitance:620pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 620PF, 300V, 2%, RADIAL; Capacitance:620pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FC621GO3 12C2887
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details