Cornell Dubilier Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD10FD241GO3F

Description
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0495 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0495
Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0495
SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 240PF, 500V, 2%, RADIAL; Capacitance:240pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD10FD241GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD241GO3F
Mica and PTFE Capacitors CD10FD241GO3F
CAP MICA 240PF 2% 500V RADIAL

CAP MICA 240PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0495 CD10FD241GO3F
Product Name Silver Mica Capacitor 240Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.40E-4 microF 2.40E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers