CAP MICA 27PF 5% 500V RADIAL
CAPACITOR SILVER MICA, 27PF, 500V; Capacitance:27pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD10ED270JO3 | 15F1346 |
| Product Name | Mica and PTFE Capacitors | Capacitor Silver Mica, 27Pf, 500V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |