Cornell Dubilier Mica and PTFE Capacitors CD10CD100CO3

Description
CAP MICA 10PF 1PF 500V RADIAL
Datasheet
Description
CAP MICA 10PF 1PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10CD100CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10CD100CO3
Mica and PTFE Capacitors CD10CD100CO3
CAP MICA 10PF 1PF 500V RADIAL

CAP MICA 10PF 1PF 500V RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica 10Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C2791 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica 10Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C2791
Capacitor Silver Mica 10Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C2791
CAPACITOR SILVER MICA 10PF, 500V, 1pF, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 1pF; Capacitor Case Style:-; Capacitor Dielectric Type:Mica; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: No

CAPACITOR SILVER MICA 10PF, 500V, 1pF, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 1pF; Capacitor Case Style:-; Capacitor Dielectric Type:Mica; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10CD100CO3 12C2791
Product Name Mica and PTFE Capacitors Capacitor Silver Mica 10Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details