Cornell Dubilier Aluminum Electrolytic Capacitor 220Uf 4V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS227M04D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 4V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):4V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 4V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):4V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf 4V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1321 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 4V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1321
Aluminum Electrolytic Capacitor 220Uf 4V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1321
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 4V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):4V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 4V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):4V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1321
Product Name Aluminum Electrolytic Capacitor 220Uf 4V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details