Cornell Dubilier Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS106M63E16T

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:29.9ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: No
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:29.9ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 12C2656 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
12C2656
Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 12C2656
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:29.9ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:29.9ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C2656
Product Name Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details