Cornell Dubilier Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFK476M2AH32T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0951 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0951
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0951
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier - 54AH7361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier
54AH7361
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier 54AH7361
CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0951
Product Name Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details