ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:2.9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K0937 |
| Product Name | Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |