Cornell Dubilier Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier 947C491K801CBI

Description
CAPACITOR POLYPROPYLENE PP FILM 490UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:490µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 490UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:490µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier
02P9611
Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier 02P9611
CAPACITOR POLYPROPYLENE PP FILM 490UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:490µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 490UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:490µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P9611
Product Name Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers