CAPACITOR POLYPROPYLENE PP FILM 470UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:470µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes
CAP FILM 470UF 10% 1KVDC RADIAL
Type 947C Power Film Capacitors for next generation inverter designs uses the most advanced metalized film technology for long life, high reliability in DC link applications. Their high-voltage and high-current ratings allow for replacement of series-parallel banks of aluminum electrolytic capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters.
Features:
| Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 02P9610 | 947C471K102CDMS | 70190061 |
| Product Name | Capacitor Polypropylene Pp Film 470Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier | Film Capacitors | Capacitor;Polypropylene Metallized;Cap 470 uF;Tol 10%;Vol-Rtg 1000 VDC;Screw |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene |