Cornell Dubilier Film Capacitors 947C211K122CBMS

Description
CAP FILM 210UF 10% 1.2KVDC RAD
Datasheet
Description
CAP FILM 210UF 10% 1.2KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 947C211K122CBMS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
947C211K122CBMS
Film Capacitors 947C211K122CBMS
CAP FILM 210UF 10% 1.2KVDC RAD

CAP FILM 210UF 10% 1.2KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 210Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 210Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9582
Capacitor Polypropylene Pp Film 210Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9582
CAPACITOR POLYPROPYLENE PP FILM 210UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:210µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 210UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:210µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 947C211K122CBMS 02P9582
Product Name Film Capacitors Capacitor Polypropylene Pp Film 210Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details