Cornell Dubilier Film Capacitors 944U700K122ABM

Description
CAP FILM 70UF 10% 1.2KVDC RADIAL
Datasheet
Description
CAP FILM 70UF 10% 1.2KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 944U700K122ABM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U700K122ABM
Film Capacitors 944U700K122ABM
CAP FILM 70UF 10% 1.2KVDC RADIAL

CAP FILM 70UF 10% 1.2KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 70Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier - 26R5168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 70Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
26R5168
Capacitor Polypropylene Pp Film, 70Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier 26R5168
CAPACITOR POLYPROPYLENE PP FILM, 70UF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 70UF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 944U700K122ABM 26R5168
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 70Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details