Cornell Dubilier Film Capacitor Pp 0.9Uf; Dielectric Type Cornell Dubilier 942C12P9K-F

Description
FILM CAPACITOR PP 0.9UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.9µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):430V RoHS Compliant: Yes
Description
FILM CAPACITOR PP 0.9UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.9µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):430V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 0.9Uf; Dielectric Type Cornell Dubilier - 66K5434 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 0.9Uf; Dielectric Type Cornell Dubilier
66K5434
Film Capacitor Pp 0.9Uf; Dielectric Type Cornell Dubilier 66K5434
FILM CAPACITOR PP 0.9UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.9µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):430V RoHS Compliant: Yes

FILM CAPACITOR PP 0.9UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.9µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):430V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5434
Product Name Film Capacitor Pp 0.9Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details