Cornell Dubilier Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 941C12P47K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 73K6441 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
73K6441
Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 73K6441
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73K6441
Product Name Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details