Cornell Dubilier Film Capacitors 940C8W2K-F

Description
CAP FILM 2UF 10% 850VDC AXIAL
Datasheet
Description
CAP FILM 2UF 10% 850VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C8W2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C8W2K-F
Film Capacitors 940C8W2K-F
CAP FILM 2UF 10% 850VDC AXIAL

CAP FILM 2UF 10% 850VDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5417
Capacitor Polypropylene Pp Film 2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5417
CAPACITOR POLYPROPYLENE PP FILM 2UF, 850V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2UF, 850V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C8W2K-F 66K5417
Product Name Film Capacitors Capacitor Polypropylene Pp Film 2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details