Cornell Dubilier CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .047UF 940C30S47K-F

Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Datasheet
Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .047UF - 70189472 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .047UF
70189472
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .047UF 70189472
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site
Film Capacitors - 940C30S47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C30S47K-F
Film Capacitors 940C30S47K-F
CAP FILM 0.047UF 10% 3KVDC AXIAL

CAP FILM 0.047UF 10% 3KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.047Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5397 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5397
Capacitor Polypropylene Pp Film 0.047Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5397
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):750V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):750V RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 940C Series, 0.047 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier - 45X6218 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 940C Series, 0.047 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier
45X6218
Film Capacitor, 940C Series, 0.047 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier 45X6218
Film Capacitor, 940C Series, 0.047 F, 10%, PP (Polypropylene), 3 kV RoHS Compliant: Yes

Film Capacitor, 940C Series, 0.047 F, 10%, PP (Polypropylene), 3 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70189472 940C30S47K-F 66K5397 45X6218
Product Name CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .047UF Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitor, 940C Series, 0.047 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF620J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details