Cornell Dubilier Film Capacitors 940C30S33K-F

Description
CAP FILM 0.033UF 10% 3KVDC AXIAL
Datasheet
Description
CAP FILM 0.033UF 10% 3KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C30S33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C30S33K-F
Film Capacitors 940C30S33K-F
CAP FILM 0.033UF 10% 3KVDC AXIAL

CAP FILM 0.033UF 10% 3KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.033Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5396 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5396
Capacitor Polypropylene Pp Film 0.033Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5396
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):750V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):750V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C30S33K-F 66K5396
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.033Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers