Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 0.22UF 1.2KVDC AXIAL
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189436 | 940C12P22K-F | 66K5365 |
| Product Name | Capacitor, Polypropylene Film, High dV/dt, 1200Vdc, 0.22uF, LEAD FREE | Film Capacitors | Capacitor Polypropylene Pp Film 0.22Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Double Metallized PP |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |