Cornell Dubilier Film Capacitors 940C12P15K-F

Description
CAP FILM 0.15UF 1.2KVDC AXIAL
Datasheet
Description
CAP FILM 0.15UF 1.2KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C12P15K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C12P15K-F
Film Capacitors 940C12P15K-F
CAP FILM 0.15UF 1.2KVDC AXIAL

CAP FILM 0.15UF 1.2KVDC AXIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.15Uf, 1.2Kv, Axial; Dielectric Type Cornell Dubilier - 66K5364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.15Uf, 1.2Kv, Axial; Dielectric Type Cornell Dubilier
66K5364
Capacitor, Film, Pp, 0.15Uf, 1.2Kv, Axial; Dielectric Type Cornell Dubilier 66K5364
CAPACITOR, FILM, PP, 0.15UF, 1.2KV, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.15UF, 1.2KV, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C12P15K-F 66K5364
Product Name Film Capacitors Capacitor, Film, Pp, 0.15Uf, 1.2Kv, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details