Cornell Dubilier CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC, 2UF 940C10W2K-F

Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Datasheet
Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC, 2UF - 70189548 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC, 2UF
70189548
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC, 2UF 70189548
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site
Capacitor Polypropylene Pp Film 2Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5362 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5362
Capacitor Polypropylene Pp Film 2Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5362
CAPACITOR POLYPROPYLENE PP FILM 2UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 940C10W2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C10W2K-F
Film Capacitors 940C10W2K-F
CAP FILM 2UF 10% 1KVDC AXIAL

CAP FILM 2UF 10% 1KVDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70189548 66K5362 940C10W2K-F
Product Name CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC, 2UF Capacitor Polypropylene Pp Film 2Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Double Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers