Cornell Dubilier Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 935C4W3K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 3UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 3UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5353 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5353
Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5353
CAPACITOR POLYPROPYLENE PP FILM 3UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 3UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5353
Product Name Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details