FILM CAPACITOR, 1UF, 400V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:-RoHS Compliant: Yes
CAPACITOR, POLYPROPYLENE METALLIZED, 1UF, 400VDC
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K5350 | 70189552 |
| Product Name | Film Capacitor, 1Uf, 400V 10%; Dielectric Type Cornell Dubilier | CAPACITOR, POLYPROPYLENE METALLIZED, 1UF, 400VDC |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| Electrostatic Capacitors | Metallized PP | Polypropylene |