Cornell Dubilier Film Capacitor Pp 1.8Uf; Dielectric Type Cornell Dubilier 930C4W1P8K-F

Description
FILM CAPACITOR PP 1.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 1.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 1.8Uf; Dielectric Type Cornell Dubilier - 66K5315 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 1.8Uf; Dielectric Type Cornell Dubilier
66K5315
Film Capacitor Pp 1.8Uf; Dielectric Type Cornell Dubilier 66K5315
FILM CAPACITOR PP 1.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 1.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5315
Product Name Film Capacitor Pp 1.8Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers