Cornell Dubilier Aluminum Electrolytic Capacitor, 4000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 550C402T450DP2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 450V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 450V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier - 25C0093 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
25C0093
Aluminum Electrolytic Capacitor, 4000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 25C0093
ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 450V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 450V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25C0093
Product Name Aluminum Electrolytic Capacitor, 4000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers