CAPACITOR ALUM ELEC, 400000UF, 50V; Capacitance:0.4F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:500C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 87H6718 |
| Product Name | Capacitor Alum Elec, 400000Uf, 50V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |