Cornell Dubilier Aluminum Electrolytic Capacitor, 2200Uf, 200V; Capacitance Cornell Dubilier 381LR222M200A052

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.066ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.066ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2200Uf, 200V; Capacitance Cornell Dubilier - 45H2870 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 200V; Capacitance Cornell Dubilier
45H2870
Aluminum Electrolytic Capacitor, 2200Uf, 200V; Capacitance Cornell Dubilier 45H2870
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.066ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.066ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H2870
Product Name Aluminum Electrolytic Capacitor, 2200Uf, 200V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details