CAPACITOR ALUM ELEC, 8200UF, 25V; Capacitance:8200µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes
CAP ALUM 8200UF 20% 25V SNAP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 73J4264 | 381LQ822M025H022 |
| Product Name | Capacitor Alum Elec, 8200Uf, 25V; Capacitance Cornell Dubilier | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Snap-In | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 8200 microF | 8200 microF |