Cornell Dubilier Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 381LQ471M400A032

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 45H2800 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
45H2800
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 45H2800
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case A03;400VDC;35mmDia. - 70190374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case A03;400VDC;35mmDia.
70190374
Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case A03;400VDC;35mmDia. 70190374
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC

Overview
381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes.
Features

  • Capacitance Range: 100 μF to 3300 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 45H2800 70190374
Product Name Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case A03;400VDC;35mmDia.
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details